Packaging
Tube
Tape & Reel (TR)
Type
DC DC Controller
AC DC Offline Switcher
Topology
SEPIC, Step-Down (Buck), Step-Up (Boost)
Flyback
Internal Switch(s)
No
Yes
Voltage - Supply (Min)
8V
4V
Voltage - Supply (Max)
26V
16V
Current - Output / Channel
-
-
Frequency
600kHz
20kHz ~ 350kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Automotive, Backlight, Lighting
Backlight
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC