Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4020GS-LF
MP4020GS-LF
Active
PMIC - LED Drivers
Description:
IC LED DRIVER 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4020GS-LF Datasheet
History Price: Active
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4020GS-LF vs MP4657BGS-Z
Part No
MP4020GS-LF
MP4657BGS-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
-
AC DC Offline Switcher
Topology
-
Flyback
Internal Switch(s)
-
Yes
Number of Outputs
-
4
Voltage - Supply (Min)
-
4V
Voltage - Supply (Max)
-
16V
Voltage - Output
-
80V
Current - Output / Channel
-
-
Frequency
-
20kHz ~ 350kHz
Dimming
-
Analog, PWM
Applications
-
Backlight
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-SOIC