MP4050GS-Z
MP4050GS-Z
Not For New Designs
Description:  IC LED DRIVER OFFL 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4050GS-Z Datasheet
History Price: $0.51940
In Stock: 38800
MP4050GS-Z vs MP4653GY
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Step-Down (Buck)
Half-Bridge
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
9V
Voltage - Supply (Max)
265VAC
30V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
-
-
Dimming
-
Analog, PWM
Applications
Lighting
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC
20-SOIC