Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4050GS-Z
MP4050GS-Z
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4050GS-Z Datasheet
History Price: $0.51940
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4050GS-Z vs MP4689DN-LF
Part No
MP4050GS-Z
MP4689DN-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
85VAC
4.5V
Voltage - Supply (Max)
265VAC
95V
Voltage - Output
-
-
Current - Output / Channel
-
1A
Frequency
-
1MHz
Dimming
-
PWM
Applications
Lighting
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOIC
8-SOIC-EP