MP4088GS
MP4088GS
Active
Description:  IC LED DRIVER OFFL TRIAC 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4088GS Datasheet
History Price: Active
In Stock: 45600
MP4088GS vs MP4651ES-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Buck, Boost
Half-Bridge
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
9V
Voltage - Supply (Max)
5V
30V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
22kHz
50kHz
Dimming
Triac
PWM
Applications
Lighting
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width), 7 Leads
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-7A
16-SOIC