MP4315GRE-P
MP4315GRE-P
Active
Description:  IC REG BUCK ADJ 5A 20QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4315GRE-P Datasheet
History Price: $3.74000
In Stock: 17600
MP4315GRE-P vs MP4566DD-LF-Z
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.3V
4.5V
Voltage - Input (Max)
45V
36V
Voltage - Output (Min/Fixed)
0.815V
1V
Voltage - Output (Max)
42.75V
28.8V
Current - Output
5A
600mA
Frequency - Switching
350kHz ~ 1MHz
1MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
20-PowerVFQFN
8-TFDFN Exposed Pad
Supplier Device Package
20-QFN (4x4)
8-QFN (2x3)