MP4316GRE-P
MP4316GRE-P
Active
Description:  IC REG BUCK ADJ 6A 20QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4316GRE-P Datasheet
History Price: $4.66000
In Stock: 400
MP4316GRE-P vs MP4569GN-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.3V
4.5V
Voltage - Input (Max)
45V
75V
Voltage - Output (Min/Fixed)
0.815V
1V
Voltage - Output (Max)
42.75V
67.5V
Current - Output
6A
300mA
Frequency - Switching
350kHz ~ 1MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
20-PowerVFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
20-QFN (4x4)
8-SOIC-EP