MP4317GRE-Z
MP4317GRE-Z
Active
Description:  IC REG BUCK ADJ 7A 20QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4317GRE-Z Datasheet
History Price: $4.52000
In Stock: 49600
MP4317GRE-Z vs MP4571GQB-P
Series
-
MP
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.3V
4.5V
Voltage - Input (Max)
45V
60V
Voltage - Output (Min/Fixed)
0.815V
1V
Voltage - Output (Max)
42.75V
54V
Current - Output
7A
1A
Frequency - Switching
350kHz ~ 1MHz
400kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
20-PowerVFQFN
12-VFQFN
Supplier Device Package
20-QFN (4x4)
12-QFN (2.5x3)