Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP4323GDE-P
MP4323GDE-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 3A 12QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4323GDE-P Datasheet
History Price: $2.66000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4323GDE-P vs MP4541GN-P
Part No
MP4323GDE-P
MP4541GN-P
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.3V
8V
Voltage - Input (Max)
36V
80V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
34.2V
30V
Current - Output
3A
800mA
Frequency - Switching
350kHz ~ 2.5MHz
100kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
12-PowerVFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
12-QFN (2x3)
8-SOIC-EP