Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4425AGQB-P
MP4425AGQB-P
Active
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR PWM 1.5A 13QFN
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4425AGQB-P Datasheet
History Price: $3.37000
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4425AGQB-P vs MP4700GS
Part No
MP4425AGQB-P
MP4700GS
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
4V
8V
Voltage - Supply (Max)
36V
18V
Voltage - Output
-
-
Current - Output / Channel
1.5A
-
Frequency
2.2MHz
160kHz
Dimming
PWM
PWM
Applications
Automotive
Automotive, Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
13-PowerVQFN
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
13-QFN (2.5x3)
8-SOIC