MP4470GL-P
MP4470GL-P
Active
Description:  IC REG BUCK ADJUSTABLE 5A 20QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4470GL-P Datasheet
History Price: $3.43122
In Stock: 36800
MP4470GL-P vs MP4572GQB-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
-
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
36V
60V
Voltage - Output (Min/Fixed)
0.8V
-
Voltage - Output (Max)
32.4V
-
Current - Output
5A
2A
Frequency - Switching
200kHz ~ 1MHz
Up to 2.2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-VFQFN Exposed Pad
12-VFQFN
Supplier Device Package
20-QFN (3x4)
12-QFN (2.5x3)