MP4541GN-P
MP4541GN-P
Active
Description:  IC REG BUCK ADJ 800MA 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4541GN-P Datasheet
History Price: $2.35000
In Stock: 2400
MP4541GN-P vs MP4575GF-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
8V
4.5V
Voltage - Input (Max)
80V
55V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
30V
49.5V
Current - Output
800mA
4A
Frequency - Switching
100kHz ~ 1MHz
-
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
20-TSSOP-EP