MP4558DN-LF
MP4558DN-LF
Active
Description:  IC REG BUCK ADJUSTABLE 1A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4558DN-LF Datasheet
History Price: Active
In Stock: 35200
MP4558DN-LF vs MP4576GQBE-P
Series
-
Automotive
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.8V
4.5V
Voltage - Input (Max)
55V
60V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
52V
54V
Current - Output
1A
600mA
Frequency - Switching
Up to 2MHz
400kHz ~ 2.2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount, Wettable Flank
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
12-VFQFN
Supplier Device Package
8-SOIC-EP
12-QFN (2.5x3)