MP4558DN-LF-Z
MP4558DN-LF-Z
Active
Description:  IC REG BUCK ADJUSTABLE 1A 8SOIC
Manufacturer:  Monolithic Power Systems
History Price: $2.92000
In Stock: 18000
MP4558DN-LF-Z vs MP4570GF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.8V
4.5V
Voltage - Input (Max)
55V
55V
Voltage - Output (Min/Fixed)
0.8V
1V
Voltage - Output (Max)
52V
49.5V
Current - Output
1A
3A
Frequency - Switching
Up to 2MHz
520kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC-EP
20-TSSOP-EP