MP4568GQ-P
MP4568GQ-P
Active
Description:  IC REG BUCK ADJ 100MA 10QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4568GQ-P Datasheet
History Price: $1.42836
In Stock: 46800
MP4568GQ-P vs MP4541GN-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
8V
Voltage - Input (Max)
45V
80V
Voltage - Output (Min/Fixed)
-
1V
Voltage - Output (Max)
-
30V
Current - Output
100mA
800mA
Frequency - Switching
-
100kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
10-QFN (3x3)
8-SOIC-EP