MP4570GF
MP4570GF
Active
Description:  IC REG BUCK ADJ 3A 20TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4570GF Datasheet
History Price: Active
In Stock: 44400
MP4570GF vs MP4470GL-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
55V
36V
Voltage - Output (Min/Fixed)
1V
0.8V
Voltage - Output (Max)
49.5V
32.4V
Current - Output
3A
5A
Frequency - Switching
520kHz
200kHz ~ 1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
20-TSSOP-EP
20-QFN (3x4)