Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Monolithic Power Systems MP4571GQB-P
MP4571GQB-P
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
HIGH-EFFICIENCY, 1A, 60V, FULLY
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4571GQB-P Datasheet
History Price: $3.40000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4571GQB-P vs MP4570GF
Part No
MP4571GQB-P
MP4570GF
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
MP
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
60V
55V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
54V
49.5V
Current - Output
1A
3A
Frequency - Switching
400kHz ~ 2.2MHz
520kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFQFN
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
12-QFN (2.5x3)
20-TSSOP-EP