MP4571GQB-Z
MP4571GQB-Z
Active
Description:  HIGH-EFFICIENCY, 1A, 60V, FULLY
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4571GQB-Z Datasheet
History Price: $2.98000
In Stock: 10000
MP4571GQB-Z vs MP4569GN
Series
MP
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
60V
75V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
54V
67.5V
Current - Output
1A
300mA
Frequency - Switching
400kHz ~ 2.2MHz
1MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFQFN
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
12-QFN (2.5x3)
8-SOIC-EP