MP4601ES-LF
MP4601ES-LF
Active
Description:  IC LED DRV RGLTR PWM 2.5A 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4601ES-LF Datasheet
History Price: Active
In Stock: 42400
MP4601ES-LF vs MP4088GN-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
AC DC Offline Switcher
Topology
Step-Down (Buck), Step-Up (Boost)
Buck, Boost
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
75V
5V
Voltage - Output
-
-
Current - Output / Channel
2.5A (Switch)
-
Frequency
280kHz
22kHz
Dimming
Analog, PWM
Triac
Applications
Backlight
Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOIC-EP