Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4601ES-LF-Z
MP4601ES-LF-Z
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 2.5A 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4601ES-LF-Z Datasheet
History Price: $1.86094
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4601ES-LF-Z vs MP46885DN-LF
Part No
MP4601ES-LF-Z
MP46885DN-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
75V
80V
Voltage - Output
-
-
Current - Output / Channel
2.5A (Switch)
500mA
Frequency
280kHz
2MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Automotive, Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOICE