Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4603ES-LF
MP4603ES-LF
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 2.5A 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4603ES-LF Datasheet
History Price: Active
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4603ES-LF vs MP4689AGN
Part No
MP4603ES-LF
MP4689AGN
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck), Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
80V
100V
Voltage - Output
-
72V
Current - Output / Channel
2.5A (Switch)
1A
Frequency
280kHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight, Lighting
Automotive, Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOIC-EP