MP4652ES-LF
MP4652ES-LF
Active
Description:  IC LED DRIVER OFFL PWM 16SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4652ES-LF Datasheet
History Price: Active
In Stock: 22800
MP4652ES-LF vs MP46885DN-LF-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Half-Bridge
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
30V
80V
Voltage - Output
-
-
Current - Output / Channel
-
500mA
Frequency
50kHz
2MHz
Dimming
PWM
PWM
Applications
Backlight, Lighting
Automotive, Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOICE