Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4652ES-LF
MP4652ES-LF
Active
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL PWM 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4652ES-LF Datasheet
History Price: Active
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4652ES-LF vs MP4689AGN
Part No
MP4652ES-LF
MP4689AGN
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Discontinued
Type
AC DC Offline Switcher
DC DC Regulator
Topology
Half-Bridge
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
30V
100V
Voltage - Output
-
72V
Current - Output / Channel
-
1A
Frequency
50kHz
1MHz
Dimming
PWM
PWM
Applications
Backlight, Lighting
Automotive, Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOIC-EP