Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4652ES-LF-Z
MP4652ES-LF-Z
Not For New Designs
PMIC - LED Drivers
Description:
IC LED DRIVER OFFL PWM 16SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4652ES-LF-Z Datasheet
History Price: $1.86094
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4652ES-LF-Z vs MP4088GS
Part No
MP4652ES-LF-Z
MP4088GS
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Active
Type
AC DC Offline Switcher
AC DC Offline Switcher
Topology
Half-Bridge
Buck, Boost
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
30V
5V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
50kHz
22kHz
Dimming
PWM
Triac
Applications
Backlight, Lighting
Lighting
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
16-SOIC
8-SOIC-7A