Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4655GY
MP4655GY
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 28SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4655GY Datasheet
History Price: Active
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4655GY vs MP4601EF-LF-Z
Part No
MP4655GY
MP4601EF-LF-Z
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Controller
DC DC Regulator
Topology
Flyback
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
35V
75V
Voltage - Output
-
-
Current - Output / Channel
-
2.5A (Switch)
Frequency
20kHz ~ 350kHz
280kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-SOIC
16-TSSOP-EP