MP4655GY
MP4655GY
Active
Description:  IC LED DRIVER CTRLR PWM 28SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4655GY Datasheet
History Price: Active
In Stock: 21200
MP4655GY vs MP4689AGN
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Type
DC DC Controller
DC DC Regulator
Topology
Flyback
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
9V
4.5V
Voltage - Supply (Max)
35V
100V
Voltage - Output
-
72V
Current - Output / Channel
-
1A
Frequency
20kHz ~ 350kHz
1MHz
Dimming
Analog, PWM
PWM
Applications
Backlight
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
28-SOIC
8-SOIC-EP