Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4657AGS-P
MP4657AGS-P
Active
PMIC - LED Drivers
Description:
SINGLE-STAGE, FLYBACK, 4-STRING
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4657AGS-P Datasheet
History Price: $3.68000
In Stock: 20400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4657AGS-P vs MP4425MGQB-P
Part No
MP4657AGS-P
MP4425MGQB-P
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Flyback
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
4V
4V
Voltage - Supply (Max)
16V
36V
Voltage - Output
-
-
Current - Output / Channel
-
1.5A
Frequency
20kHz ~ 350kHz
2.2MHz
Dimming
Analog, PWM
PWM
Applications
LCD TV/Monitor, Flat Panel Display
Automotive
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
13-PowerVQFN
Supplier Device Package
16-SOIC
13-QFN (2.5x3)