MP4657AGS-P
MP4657AGS-P
Active
Description:  SINGLE-STAGE, FLYBACK, 4-STRING
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4657AGS-P Datasheet
History Price: $3.68000
In Stock: 20400
MP4657AGS-P vs MP4658GS-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
Linear
Topology
Flyback
-
Internal Switch(s)
No
Yes
Number of Outputs
4
4
Voltage - Supply (Min)
4V
6V
Voltage - Supply (Max)
16V
36V
Voltage - Output
-
80V
Current - Output / Channel
-
200mA
Frequency
20kHz ~ 350kHz
-
Dimming
Analog, PWM
Analog, PWM
Applications
LCD TV/Monitor, Flat Panel Display
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC