MP4657AGS-P
MP4657AGS-P
Active
Description:  SINGLE-STAGE, FLYBACK, 4-STRING
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4657AGS-P Datasheet
History Price: $3.68000
In Stock: 20400
MP4657AGS-P vs MP4689DN-LF-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
Flyback
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
4V
4.5V
Voltage - Supply (Max)
16V
95V
Voltage - Output
-
-
Current - Output / Channel
-
1A
Frequency
20kHz ~ 350kHz
1MHz
Dimming
Analog, PWM
PWM
Applications
LCD TV/Monitor, Flat Panel Display
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-SOIC
8-SOIC-EP