MP4657BGS-Z
MP4657BGS-Z
Active
Description:  SINGLE-STAGE, FLYBACK, 4-STRING
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4657BGS-Z Datasheet
History Price: $3.17000
In Stock: 19600
MP4657BGS-Z vs MP4657AGS-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
AC DC Offline Switcher
DC DC Controller
Topology
Flyback
Flyback
Internal Switch(s)
Yes
No
Number of Outputs
4
4
Voltage - Supply (Min)
4V
4V
Voltage - Supply (Max)
16V
16V
Voltage - Output
80V
-
Current - Output / Channel
-
-
Frequency
20kHz ~ 350kHz
20kHz ~ 350kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
LCD TV/Monitor, Flat Panel Display
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC