Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4658GS-P
MP4658GS-P
Active
PMIC - LED Drivers
Description:
4-STRING, MAX 200MA/CHANNEL, 80V
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4658GS-P Datasheet
History Price: $3.68000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4658GS-P vs MP4603ES-LF
Part No
MP4658GS-P
MP4603ES-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
6V
4.5V
Voltage - Supply (Max)
36V
80V
Voltage - Output
80V
-
Current - Output / Channel
200mA
2.5A (Switch)
Frequency
-
280kHz
Dimming
Analog, PWM
Analog, PWM
Applications
Backlight
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC