MP4658GS-Z
MP4658GS-Z
Active
Description:  4-STRING, MAX 200MA/CHANNEL, 80V
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4658GS-Z Datasheet
History Price: $3.26000
In Stock: 2400
MP4658GS-Z vs MP4088GS
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Linear
AC DC Offline Switcher
Topology
-
Buck, Boost
Internal Switch(s)
Yes
Yes
Number of Outputs
4
1
Voltage - Supply (Min)
6V
4.5V
Voltage - Supply (Max)
36V
5V
Voltage - Output
80V
-
Current - Output / Channel
200mA
-
Frequency
-
22kHz
Dimming
Analog, PWM
Triac
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package
16-SOIC
8-SOIC-7A