Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP46885DN-LF
MP46885DN-LF
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 8SOICE
Manufacturer:
Monolithic Power Systems
Datasheet:
MP46885DN-LF Datasheet
History Price: Active
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP46885DN-LF vs MP4425MGQB-P
Part No
MP46885DN-LF
MP4425MGQB-P
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4V
Voltage - Supply (Max)
80V
36V
Voltage - Output
-
-
Current - Output / Channel
500mA
1.5A
Frequency
2MHz
2.2MHz
Dimming
PWM
PWM
Applications
Automotive, Lighting
Automotive
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
13-PowerVQFN
Supplier Device Package
8-SOICE
13-QFN (2.5x3)