MP46885DN-LF
MP46885DN-LF
Active
Description:  IC LED DRV RGLTR PWM 8SOICE
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 18800
MP46885DN-LF vs MP4651ES-LF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Regulator
AC DC Offline Switcher
Topology
Step-Down (Buck)
Half-Bridge
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
9V
Voltage - Supply (Max)
80V
30V
Voltage - Output
-
-
Current - Output / Channel
500mA
-
Frequency
2MHz
50kHz
Dimming
PWM
PWM
Applications
Automotive, Lighting
Backlight, Lighting
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
16-SOIC