Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP46885DN-LF
MP46885DN-LF
Active
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 8SOICE
Manufacturer:
Monolithic Power Systems
Datasheet:
MP46885DN-LF Datasheet
History Price: Active
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP46885DN-LF vs MP4652ES-LF
Part No
MP46885DN-LF
MP4652ES-LF
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
DC DC Regulator
AC DC Offline Switcher
Topology
Step-Down (Buck)
Half-Bridge
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
9V
Voltage - Supply (Max)
80V
30V
Voltage - Output
-
-
Current - Output / Channel
500mA
-
Frequency
2MHz
50kHz
Dimming
PWM
PWM
Applications
Automotive, Lighting
Backlight, Lighting
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
16-SOIC