MP46885DN-LF
MP46885DN-LF
Active
Description:  IC LED DRV RGLTR PWM 8SOICE
Manufacturer:  Monolithic Power Systems
History Price: Active
In Stock: 18800
MP46885DN-LF vs MP4689AGN-Z
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
80V
100V
Voltage - Output
-
72V
Current - Output / Channel
500mA
1A
Frequency
2MHz
1MHz
Dimming
PWM
PWM
Applications
Automotive, Lighting
Automotive, Lighting
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
8-SOIC-EP