MP4688DN-LF
MP4688DN-LF
Active
Description:  IC LED DRVR RGLTR PWM 1A 8SOICE
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4688DN-LF Datasheet
History Price: Active
In Stock: 18000
MP4688DN-LF vs MP4658GS-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
4
Voltage - Supply (Min)
4.5V
6V
Voltage - Supply (Max)
75V
36V
Voltage - Output
-
80V
Current - Output / Channel
1A
200mA
Frequency
2MHz
-
Dimming
PWM
Analog, PWM
Applications
Automotive, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOICE
16-SOIC