MP4688DN-LF-Z
MP4688DN-LF-Z
Active
Description:  IC LED DRVR RGLTR PWM 1A 8SOICE
Manufacturer:  Monolithic Power Systems
History Price: $3.31000
In Stock: 800
MP4688DN-LF-Z vs MP4689AGN
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Discontinued
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
4.5V
Voltage - Supply (Max)
75V
100V
Voltage - Output
-
72V
Current - Output / Channel
1A
1A
Frequency
2MHz
1MHz
Dimming
PWM
PWM
Applications
Automotive, Lighting
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOICE
8-SOIC-EP