MP4689AGN
MP4689AGN
Discontinued
Description:  IC LED DRIVER RGLTR PWM 1A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4689AGN Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17200
MP4689AGN vs MP4652ES-LF
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Type
DC DC Regulator
AC DC Offline Switcher
Topology
Step-Down (Buck)
Half-Bridge
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
9V
Voltage - Supply (Max)
100V
30V
Voltage - Output
72V
-
Current - Output / Channel
1A
-
Frequency
1MHz
50kHz
Dimming
PWM
PWM
Applications
Automotive, Lighting
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC-EP
16-SOIC