MP4689AGN-Z
MP4689AGN-Z
Active
Description:  IC LED DRIVER RGLTR PWM 1A 8SOIC
Manufacturer:  Monolithic Power Systems
Datasheet:   MP4689AGN-Z Datasheet
History Price: $3.46000
In Stock: 0
MP4689AGN-Z vs MP4655GY
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Flyback
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
4.5V
9V
Voltage - Supply (Max)
100V
35V
Voltage - Output
72V
-
Current - Output / Channel
1A
-
Frequency
1MHz
20kHz ~ 350kHz
Dimming
PWM
Analog, PWM
Applications
Automotive, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-SOIC-EP
28-SOIC