Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Monolithic Power Systems MP4700GS
MP4700GS
Active
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 8SOIC
Manufacturer:
Monolithic Power Systems
Datasheet:
MP4700GS Datasheet
History Price: Active
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP4700GS vs MP4350DQ-LF-P
Part No
MP4700GS
MP4350DQ-LF-P
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Not For New Designs
Type
DC DC Controller
AC DC Offline Switcher
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
8V
85VAC
Voltage - Supply (Max)
18V
265VAC
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
160kHz
-
Dimming
PWM
-
Applications
Automotive, Backlight, Lighting
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-VFDFN Exposed Pad
Supplier Device Package
8-SOIC
10-QFN (3x3)