MP5000ADQ-LF-P
MP5000ADQ-LF-P
Active
Description:  IC PWR SWITCH N-CHAN 1:1 10QFN
Manufacturer:  Monolithic Power Systems
History Price: $1.78000
In Stock: 37600
MP5000ADQ-LF-P vs MP5018GD-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
On/Off
Voltage - Load
10V ~ 18V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
5A
5A
Rds On (Typ)
40mOhm
45mOhm
Input Type
Non-Inverting
-
Features
Slew Rate Controlled, Status Flag
Slew Rate Controlled, Status Flag
Fault Protection
Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO
Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
10-QFN (3x3)
12-QFN (2x3)
Package / Case
10-VFDFN Exposed Pad
12-VFQFN Exposed Pad