MP5075GTF-P
MP5075GTF-P
Active
Description:  IC PWR SWITCH P-CHAN 1:1 SOT563
Manufacturer:  Monolithic Power Systems
Datasheet:   MP5075GTF-P Datasheet
History Price: $0.94000
In Stock: 37200
MP5075GTF-P vs MP5087AGG-P
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
P-Channel
P-Channel
Interface
On/Off
On/Off
Voltage - Load
3V ~ 5.5V
0.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Current - Output (Max)
2.4A
7A
Rds On (Typ)
38mOhm
10mOhm
Input Type
-
-
Features
Load Discharge, Power Good, Slew Rate Controlled
Load Discharge, Power Good, Slew Rate Controlled
Fault Protection
Over Current, Over Temperature, Short Circuit, UVLO
Current Limiting (Adjustable), Over Temperature, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-563
12-QFN (2x2)
Package / Case
SOT-563, SOT-666
12-VFQFN