Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP5095GJ-P
MP5095GJ-P
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWTCH P-CHAN 2:2 TSOT23-8
Manufacturer:
Monolithic Power Systems
Datasheet:
MP5095GJ-P Datasheet
History Price: $1.29000
In Stock: 48000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP5095GJ-P vs MP5018GD-P
Part No
MP5095GJ-P
MP5018GD-P
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
2:2
1:1
Output Configuration
High Side
-
Output Type
P-Channel
-
Interface
On/Off
On/Off
Voltage - Load
5.5V
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
1.85V ~ 5.5V
-
Current - Output (Max)
2.3A
5A
Rds On (Typ)
35mOhm
45mOhm
Input Type
-
-
Features
Slew Rate Controlled
Slew Rate Controlled, Status Flag
Fault Protection
Over Temperature, Short Circuit
Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
TSOT-23-8
12-QFN (2x3)
Package / Case
SOT-23-8 Thin, TSOT-23-8
12-VFQFN Exposed Pad