Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP6233DH-LF-P
MP6233DH-LF-P
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH 1:2 8MSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP6233DH-LF-P Datasheet
History Price: $1.02024
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6233DH-LF-P vs MP62341DS-LF
Part No
MP6233DH-LF-P
MP62341DS-LF
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
1:2
1:2
Output Configuration
High Side
High Side
Output Type
-
-
Interface
On/Off
On/Off
Voltage - Load
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
1A
Rds On (Typ)
85mOhm
85mOhm
Input Type
-
-
Features
Status Flag
Load Discharge, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP-EP
8-SOIC
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-SOIC (0.154", 3.90mm Width)