Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Monolithic Power Systems MP62340DH-LF-P
MP62340DH-LF-P
Not For New Designs
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR SWITCH 1:2 8MSOP
Manufacturer:
Monolithic Power Systems
Datasheet:
MP62340DH-LF-P Datasheet
History Price: $1.18720
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP62340DH-LF-P vs MP62351EK-LF
Part No
MP62340DH-LF-P
MP62351EK-LF
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Not For New Designs
Discontinued
Switch Type
General Purpose
-
Number of Outputs
2
-
Ratio - Input:Output
1:2
-
Output Configuration
High Side
-
Output Type
-
-
Interface
On/Off
-
Voltage - Load
2.7V ~ 5.5V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
1A
-
Rds On (Typ)
85mOhm
-
Input Type
-
-
Features
Load Discharge, Status Flag
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP-EP
8-MSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)