MP6505DM-LF
MP6505DM-LF
Active
Description:  IC MOTOR DRIVER 4.5V-16V 16TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6505DM-LF Datasheet
History Price: $1.61000
In Stock: 47600
MP6505DM-LF vs MP6543AGL-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
Parallel
PWM
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
General Purpose
Brushless DC (BLDC)
Current - Output
400mA
2A
Voltage - Supply
4.5V ~ 16V
3V ~ 12V
Voltage - Load
4.5V ~ 16V
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
24-QFN (3x4)