MP6505DM-LF
MP6505DM-LF
Active
Description:  IC MOTOR DRIVER 4.5V-16V 16TSSOP
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6505DM-LF Datasheet
History Price: $1.61000
In Stock: 47600
MP6505DM-LF vs MP6600GR-P
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
Printer
Current - Output
400mA
1.5A
Voltage - Supply
4.5V ~ 16V
4.5V ~ 35V
Voltage - Load
4.5V ~ 16V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
16-TSSOP
24-QFN (4x4)