MP6535GU-P
MP6535GU-P
Active
Description:  IC MTR DRVR MULTPHAS 5-55V 40QFN
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6535GU-P Datasheet
History Price: $2.48104
In Stock: 8800
MP6535GU-P vs MP6543HGL-Z
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
Multiphase
Multiphase
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
PWM
Technology
Power MOSFET
NMOS
Step Resolution
-
-
Applications
General Purpose
Brushless DC (BLDC)
Current - Output
-
2A
Voltage - Supply
5V ~ 55V
3V ~ 22V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
24-QFN (3x4)