MP6550GG-P
MP6550GG-P
Active
Description:  1.8V TO 22V, 2A, H-BRIDGE MOTOR
Manufacturer:  Monolithic Power Systems
Datasheet:   MP6550GG-P Datasheet
History Price: $1.97000
In Stock: 1600
MP6550GG-P vs MP6601GU-P
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Motor Type - Stepper
Unipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
PWM
Logic
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
General Purpose
Printer
Current - Output
2A
2.5A
Voltage - Supply
1.8V ~ 22V
4.5V ~ 35V
Voltage - Load
1.8V ~ 22V
3.3V, 5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFQFN
24-VFQFN Exposed Pad
Supplier Device Package
12-QFN (2x2)
24-QFN (5x5)